Vishay Intertechnology, Inc. RES NET 1.0K OHM 20P 19RES QSOP VSSR2001102JUF

Description
RES NET 1.0Kohm 20P 19RES QSOP
Request a Quote Datasheet
Description
RES NET 1.0Kohm 20P 19RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.0K OHM 20P 19RES QSOP - VSSR2001102JUF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.0K OHM 20P 19RES QSOP
VSSR2001102JUF
RES NET 1.0K OHM 20P 19RES QSOP VSSR2001102JUF
RES NET 1.0Kohm 20P 19RES QSOP

RES NET 1.0Kohm 20P 19RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR20-1.0K-JB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR20-1.0K-JB-ND
Resistor Networks, Arrays VSSR20-1.0K-JB-ND
"1k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR2001102JUF VSSR20-1.0K-JB-ND
Product Name RES NET 1.0K OHM 20P 19RES QSOP Resistor Networks, Arrays
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details