STACKPOLE ELECTRONICS, INC.
WCB7JB83R0 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
WCB7JB83R0
Description
RES 83 OHM 5% 7W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 83 OHM 5% 7W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-WCB7JB83R0-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
83 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
6 watts
View Details
2 suppliers