Welwyn Components, Ltd. Through Hole Resistors W22-680RJI

Description
Welwyn W22-680RJI Resistor
Request a Quote Datasheet
Description
Welwyn W22-680RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442829
Through Hole Resistors 1442829
Welwyn W22-680RJI Resistor

Welwyn W22-680RJI Resistor

Supplier's Site
Through Hole Resistors - 1442991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442991
Through Hole Resistors 1442991
Welwyn W22-680RJI Resistor

Welwyn W22-680RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1149-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1149-2-ND
Through Hole Resistors 985-1149-2-ND
RES 680 OHM 7W 5% AXIAL

RES 680 OHM 7W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3279 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3279
Wirewound Resistor, 680 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3279
WIREWOUND RESISTOR, 680 OHM, 6W, 5%; Resistance:680ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 6W, 5%; Resistance:680ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1442829 985-1149-2-ND 98K3279
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 680 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A8R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details