Welwyn Components, Ltd. Through Hole Resistors W23-22KJI

Description
Welwyn W23-22KJI Resistor
Request a Quote Datasheet
Description
Welwyn W23-22KJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442862
Through Hole Resistors 1442862
Welwyn W23-22KJI Resistor

Welwyn W23-22KJI Resistor

Supplier's Site
Through Hole Resistors - 1443036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443036
Through Hole Resistors 1443036
Welwyn W23-22KJI Resistor

Welwyn W23-22KJI Resistor

Supplier's Site
Through Hole Resistors - 985-1170-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1170-ND
Through Hole Resistors 985-1170-ND
RES 22K OHM 10.5W 5% AXIAL

RES 22K OHM 10.5W 5% AXIAL

Buy Now Datasheet
Resistance Tt Electronics/welwyn - 62X7291 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7291
Resistance Tt Electronics/welwyn 62X7291
Resistance:22kohm; Product Range:-; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Resistance:22kohm; Product Range:-; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1442862 985-1170-ND 62X7291
Product Name Through Hole Resistors Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details