Vishay Intertechnology, Inc. RES NET 10K OHM 24P 12RES QSOP VSSR2403103JTF

Description
RES NET 10Kohm 24P 12RES QSOP
Request a Quote Datasheet
Description
RES NET 10Kohm 24P 12RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 24P 12RES QSOP - VSSR2403103JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 24P 12RES QSOP
VSSR2403103JTF
RES NET 10K OHM 24P 12RES QSOP VSSR2403103JTF
RES NET 10Kohm 24P 12RES QSOP

RES NET 10Kohm 24P 12RES QSOP

Supplier's Site
Isolated Resistor - 50-VSSR2403103JTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-VSSR2403103JTF
Isolated Resistor 50-VSSR2403103JTF
Resistor Networks & Arrays VSSR 24pin Isolated J 5%e3 Product overview: VSSR2403103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2403103JTF can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays VSSR 24pin Isolated J 5%e3 Product overview: VSSR2403103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2403103JTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - VSSR2403103JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2403103JTF-ND
Resistor Networks, Arrays VSSR2403103JTF-ND
"10k Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - VSSR2403103JTF
799240-VSSR2403103JTF
Resistor Networks, Arrays - VSSR2403103JTF 799240-VSSR2403103JTF
Manufacturer: Vishay Thin Film Win Source Part Number: 799240-VSSR2403103JT F Series: VSSR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 12 Number of Pins: 24 Power Per Element: 100mW Family Name: VSSR Categories: Resistors Dimension: 0.341" L x 0.154" W (8.66mm x 3.91mm) Manufacturer Package: 24-SSOP Height - Seated (Maximum): 0.069" (1.76mm) Alternative Parts (Cross-Reference): VSSR2403103JUF; VSSR2403103GT ; VSSR2403103GTF ; Introduction Date: March 26, 2003 ECCN: EAR99 Country of Origin: China, India Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Thin Film
Win Source Part Number: 799240-VSSR2403103JTF
Series: VSSR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 12
Number of Pins: 24
Power Per Element: 100mW
Family Name: VSSR
Categories: Resistors
Dimension: 0.341" L x 0.154" W (8.66mm x 3.91mm)
Manufacturer Package: 24-SSOP
Height - Seated (Maximum): 0.069" (1.76mm)
Alternative Parts (Cross-Reference): VSSR2403103JUF; VSSR2403103GT ; VSSR2403103GTF ;
Introduction Date: March 26, 2003
ECCN: EAR99
Country of Origin: China, India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number VSSR2403103JTF 50-VSSR2403103JTF VSSR2403103JTF-ND 799240-VSSR2403103JTF
Product Name RES NET 10K OHM 24P 12RES QSOP Isolated Resistor Resistor Networks, Arrays Resistor Networks, Arrays - VSSR2403103JTF
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details