Vishay Intertechnology, Inc. Resistor Networks, Arrays VTF281SUF

Description
100k, 900k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
Request a Quote Datasheet
Description
100k, 900k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VTF281SUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VTF281SUF-ND
Resistor Networks, Arrays 764-VTF281SUF-ND
100k, 900k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP

100k, 900k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-VTF281SUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 3-SIP
Resistance Range 100000 to 900000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers