Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR2001472JUF

Description
"4.7k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR20-4.7K-JB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR20-4.7K-JB-ND
Resistor Networks, Arrays VSSR20-4.7K-JB-ND
"4.7k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

"4.7k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
VSSR 16PIN BUSSED 4.7K 5% UF E3 - VSSR2001472JUF - ASAP Semiconductor LLC
Anaheim, CA, United States
VSSR 16PIN BUSSED 4.7K 5% UF E3
VSSR2001472JUF
VSSR 16PIN BUSSED 4.7K 5% UF E3 VSSR2001472JUF
VSSR 16PIN BUSSED 4.7K 5% UF E3

VSSR 16PIN BUSSED 4.7K 5% UF E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number VSSR20-4.7K-JB-ND VSSR2001472JUF
Product Name Resistor Networks, Arrays VSSR 16PIN BUSSED 4.7K 5% UF E3
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "20-SSOP
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details