Welwyn Components, Ltd. Through Hole Resistors W22-68RJI

Description
RES 68.0 OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 68.0 OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1141-2-ND
Through Hole Resistors 985-1141-2-ND
RES 68.0 OHM 7W 5% AXIAL

RES 68.0 OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1442830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442830
Through Hole Resistors 1442830
Welwyn W22-68RJI Resistor

Welwyn W22-68RJI Resistor

Supplier's Site
Through Hole Resistors - 1443008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443008
Through Hole Resistors 1443008
Welwyn W22-68RJI Resistor

Welwyn W22-68RJI Resistor

Supplier's Site
Resistor, 68 Ohm, 7W, ±5%; Resistance Tt Electronics/welwyn - 98K3278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68 Ohm, 7W, ±5%; Resistance Tt Electronics/welwyn
98K3278
Resistor, 68 Ohm, 7W, ±5%; Resistance Tt Electronics/welwyn 98K3278
RESISTOR, 68 OHM, 7W, ±5%; Resistance:68ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mm RoHS Compliant: Yes

RESISTOR, 68 OHM, 7W, ±5%; Resistance:68ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1141-2-ND 1442830 98K3278
Product Name Through Hole Resistors Through Hole Resistors Resistor, 68 Ohm, 7W, ±5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details