Bourns, Inc. 15 OHM 5W Resistor W5M15R0J

Description
RES 15 OHM 5% 5W AXIAL Product overview: W5M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M15R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15 OHM 5% 5W AXIAL Product overview: W5M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M15R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 OHM 5W Resistor - 53-W5M15R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 5W Resistor
53-W5M15R0J
15 OHM 5W Resistor 53-W5M15R0J
RES 15 OHM 5% 5W AXIAL Product overview: W5M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M15R0J can be used for catalog matching and distributor lookup.

RES 15 OHM 5% 5W AXIAL Product overview: W5M15R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M15R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-W5M15R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M15R0JCT-ND
Through Hole Resistors 118-W5M15R0JCT-ND
RES 15 OHM 5% 5W AXIAL

RES 15 OHM 5% 5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-W5M15R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M15R0JTB-ND
Through Hole Resistors 118-W5M15R0JTB-ND
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-W5M15R0J 118-W5M15R0JCT-ND
Product Name 15 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Power Rating 5 watts 5 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details