Vishay Intertechnology, Inc. RES NET 10K OHM 24P 12RES QSOP VSSR2403103GTF

Description
RES NET 10Kohm 24P 12RES QSOP
Request a Quote Datasheet
Description
RES NET 10Kohm 24P 12RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 24P 12RES QSOP - VSSR2403103GTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 24P 12RES QSOP
VSSR2403103GTF
RES NET 10K OHM 24P 12RES QSOP VSSR2403103GTF
RES NET 10Kohm 24P 12RES QSOP

RES NET 10Kohm 24P 12RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR2403103GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2403103GTF-ND
Resistor Networks, Arrays VSSR2403103GTF-ND
"10k Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR2403103GTF VSSR2403103GTF-ND
Product Name RES NET 10K OHM 24P 12RES QSOP Resistor Networks, Arrays
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details