Welwyn Components, Ltd. Through Hole Resistors W22-100RJI

Description
Welwyn W22-100RJI Resistor
Request a Quote Datasheet
Description
Welwyn W22-100RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393411
Through Hole Resistors 1393411
Welwyn W22-100RJI Resistor

Welwyn W22-100RJI Resistor

Supplier's Site
Through Hole Resistors - 1393315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393315
Through Hole Resistors 1393315
Welwyn W22-100RJI Resistor

Welwyn W22-100RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1143-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1143-2-ND
Through Hole Resistors 985-1143-2-ND
RES 100 OHM 7W 5% AXIAL

RES 100 OHM 7W 5% AXIAL

Buy Now Datasheet
Resistance Tt Electronics/welwyn - 98K3228 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
98K3228
Resistance Tt Electronics/welwyn 98K3228
Resistance:100ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:100ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1393411 985-1143-2-ND 98K3228
Product Name Through Hole Resistors Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details