Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays VSSR1603221JUF

Description
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1328284-VSSR1603221J UF Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) Height - Seated (Max): 0.069" (1.76mm) Standard Package: 98 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SSOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: VSSR16-220-JI RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1328284-VSSR1603221J UF Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) Height - Seated (Max): 0.069" (1.76mm) Standard Package: 98 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SSOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: VSSR16-220-JI RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328284-VSSR1603221JUF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328284-VSSR1603221JUF
Resistors - Resistor Networks, Arrays 1328284-VSSR1603221JUF
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1328284-VSSR1603221J UF Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) Height - Seated (Max): 0.069" (1.76mm) Standard Package: 98 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SSOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: VSSR16-220-JI RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale Thin Film
Win Source Part Number: 1328284-VSSR1603221JUF
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
Height - Seated (Max): 0.069" (1.76mm)
Standard Package: 98
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SSOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: VSSR16-220-JI
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - VSSR16-220-JI-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-220-JI-ND
Resistor Networks, Arrays VSSR16-220-JI-ND
"220 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"220 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1328284-VSSR1603221JUF VSSR16-220-JI-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details