Kyocera Corporation Microwave Chip Resistor WBR0202SD5R006FGW

Description
WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.
Request a Quote Datasheet
Description
WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Chip Resistor - WBR0202SD5R006FGW - Richardson RFPD
Downers Grove, IL, United States
Microwave Chip Resistor
WBR0202SD5R006FGW
Microwave Chip Resistor WBR0202SD5R006FGW
WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.

WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 478-WBR0202SD5R006FGW-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
478-WBR0202SD5R006FGW-ND
Chip Resistor - Surface Mount 478-WBR0202SD5R006FGW-ND
WIRE BOND RESISTOR, 0202 SIZE, S

WIRE BOND RESISTOR, 0202 SIZE, S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number WBR0202SD5R006FGW 478-WBR0202SD5R006FGW-ND
Product Name Microwave Chip Resistor Chip Resistor - Surface Mount
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient ? to 150 ±ppm/°C 150 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details