RES 6.8K OHM 3W 5% AXIAL
Through Hole Wirewound Resistor, W21 Series, 6.8 kohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
RES 6.8K OHM 3W 5% AXIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 1393288 | 985-1122-3-ND | 98K3199 | W21-6K8JI |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, W21 Series, 6.8 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn | Through Hole Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |