Welwyn Components, Ltd. Through Hole Resistors W22-47RJI

Description
Welwyn W22-47RJI Resistor
Request a Quote Datasheet
Description
Welwyn W22-47RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442993
Through Hole Resistors 1442993
Welwyn W22-47RJI Resistor

Welwyn W22-47RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1140-2-ND
Through Hole Resistors 985-1140-2-ND
RES 47.0 OHM 7W 5% AXIAL

RES 47.0 OHM 7W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 47 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3266 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3266
Wirewound Resistor, 47 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3266
WIREWOUND RESISTOR, 47 OHM, 6W, 5%; Resistance:47ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 6W, 5%; Resistance:47ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Length:22mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1442993 985-1140-2-ND 98K3266
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 47 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details