Welwyn Components, Ltd. Through Hole Resistors W22-330RJI

Description
Welwyn W22-330RJI Resistor
Request a Quote Datasheet
Description
Welwyn W22-330RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442811
Through Hole Resistors 1442811
Welwyn W22-330RJI Resistor

Welwyn W22-330RJI Resistor

Supplier's Site
Through Hole Resistors - 1443014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443014
Through Hole Resistors 1443014
Welwyn W22-330RJI Resistor

Welwyn W22-330RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1147-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1147-2-ND
Through Hole Resistors 985-1147-2-ND
RES 330 OHM 7W 5% AXIAL

RES 330 OHM 7W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 330 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3260 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3260
Wirewound Resistor, 330 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3260
WIREWOUND RESISTOR, 330 OHM, 6W, 5%; Resistance:330ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 6W, 5%; Resistance:330ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1442811 985-1147-2-ND 98K3260
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 330 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details