Welwyn Components, Ltd. Through Hole Resistors W21-47RJI

Description
RES 47.0 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 47.0 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1108-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1108-3-ND
Through Hole Resistors 985-1108-3-ND
RES 47.0 OHM 3W 5% AXIAL

RES 47.0 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393273
Through Hole Resistors 1393273
Welwyn W21-47RJI Resistor

Welwyn W21-47RJI Resistor

Supplier's Site
Through Hole Resistors - 1393425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393425
Through Hole Resistors 1393425
Welwyn W21-47RJI Resistor

Welwyn W21-47RJI Resistor

Supplier's Site
Wirewound Resistor, 47 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3187 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3187
Wirewound Resistor, 47 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3187
WIREWOUND RESISTOR, 47 OHM, 2.5W, 5%; Resistance:47ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 2.5W, 5%; Resistance:47ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1108-3-ND 1393273 98K3187
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 47 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C715KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details