Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1603472JUF

Description
"4.7k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR16-4.7K-JI-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-4.7K-JI-ND
Resistor Networks, Arrays VSSR16-4.7K-JI-ND
"4.7k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"4.7k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1182260-VSSR1603472JUF
Resistors - Resistor Networks, Arrays 1182260-VSSR1603472JUF
Win Source Part Number: 1182260-VSSR1603472J UF Category: Resistors>Resistor Networks, Arrays Series: VSSR Package: Tube Height - Seated (Max): 0.069" (1.76mm) Standard Package: 98 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film Other Names: VSSR16-4.7K-JI

Win Source Part Number: 1182260-VSSR1603472JUF
Category: Resistors>Resistor Networks, Arrays
Series: VSSR
Package: Tube
Height - Seated (Max): 0.069" (1.76mm)
Standard Package: 98
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film
Other Names: VSSR16-4.7K-JI

Buy Now Datasheet
RES NET 4.7K OHM 16P 8RES QSOP - VSSR1603472JUF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 16P 8RES QSOP
VSSR1603472JUF
RES NET 4.7K OHM 16P 8RES QSOP VSSR1603472JUF
RES NET 4.7Kohm 16P 8RES QSOP

RES NET 4.7Kohm 16P 8RES QSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number VSSR16-4.7K-JI-ND 1182260-VSSR1603472JUF VSSR1603472JUF
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays RES NET 4.7K OHM 16P 8RES QSOP
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details