Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1603330JUF

Description
"33 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"33 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR16-33-JI-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-33-JI-ND
Resistor Networks, Arrays VSSR16-33-JI-ND
"33 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"33 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES ARRAY 8 RES 33 OHM 16SSOP - 881-VSSR1603330JUF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 33 OHM 16SSOP
881-VSSR1603330JUF
RES ARRAY 8 RES 33 OHM 16SSOP 881-VSSR1603330JUF
RES ARRAY 8 RES 33 OHM 16SSOP

RES ARRAY 8 RES 33 OHM 16SSOP

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number VSSR16-33-JI-ND 881-VSSR1603330JUF
Product Name Resistor Networks, Arrays RES ARRAY 8 RES 33 OHM 16SSOP
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP Surface Mount Technology (SMT / SMD); SSOP; Surface Mount
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details