Welwyn Components, Ltd. Through Hole Resistors W24-47KJI

Description
Welwyn W24-47KJI Resistor
Request a Quote Datasheet
Description
Welwyn W24-47KJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1443072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443072
Through Hole Resistors 1443072
Welwyn W24-47KJI Resistor

Welwyn W24-47KJI Resistor

Supplier's Site
Through Hole Resistors - 1442903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442903
Through Hole Resistors 1442903
Welwyn W24-47KJI Resistor

Welwyn W24-47KJI Resistor

Supplier's Site
Through Hole Resistors - 985-1179-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1179-ND
Through Hole Resistors 985-1179-ND
RES 47K OHM 14W 5% AXIAL

RES 47K OHM 14W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, W24 Series, 47 Kohm, 12 W, 5%, 750 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3331 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W24 Series, 47 Kohm, 12 W, 5%, 750 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3331
Through Hole Wirewound Resistor, W24 Series, 47 Kohm, 12 W, 5%, 750 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3331
Through Hole Wirewound Resistor, W24 Series, 47 kohm, 12 W, - 5%, 750 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W24 Series, 47 kohm, 12 W, - 5%, 750 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1443072 985-1179-ND 98K3331
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, W24 Series, 47 Kohm, 12 W, 5%, 750 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details