Welwyn Components, Ltd. Through Hole Resistors W23-1K0JI

Description
Welwyn W23-1K0JI Resistor
Request a Quote Datasheet
Description
Welwyn W23-1K0JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442858
Through Hole Resistors 1442858
Welwyn W23-1K0JI Resistor

Welwyn W23-1K0JI Resistor

Supplier's Site
Through Hole Resistors - 985-1167-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1167-ND
Through Hole Resistors 985-1167-ND
RES 1.0K OHM 10.5W 5% AXIAL

RES 1.0K OHM 10.5W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, W23 Series, 1 Kohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 70K9628 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W23 Series, 1 Kohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
70K9628
Through Hole Wirewound Resistor, W23 Series, 1 Kohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 70K9628
Through Hole Wirewound Resistor, W23 Series, 1 kohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W23 Series, 1 kohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1442858 985-1167-ND 70K9628
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, W23 Series, 1 Kohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers