RES 220 OHM 0.5% 1/20W 0201
RES 220 OHM 0.5% 1/20W 0201
RES 220 OHM 0.5% 1/20W 0201
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1292-WF02R2200DTLCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 |
| Resistance Range | 220 ohms |