Bourns, Inc. Through Hole Resistors W7M56R0J

Description
56 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - W7M56R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
W7M56R0J-ND
Through Hole Resistors W7M56R0J-ND
56 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

56 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
56 OHM 7W Resistor - 53-W7M56R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM 7W Resistor
53-W7M56R0J
56 OHM 7W Resistor 53-W7M56R0J
RES 56 OHM 5% 7W AXIAL Product overview: W7M56R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M56R0J can be used for catalog matching and distributor lookup.

RES 56 OHM 5% 7W AXIAL Product overview: W7M56R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M56R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number W7M56R0J-ND 53-W7M56R0J
Product Name Through Hole Resistors 56 OHM 7W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details