Welwyn Components, Ltd. Through Hole Resistors W21-56RJI

Description
RES 56.0 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 56.0 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1109-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1109-3-ND
Through Hole Resistors 985-1109-3-ND
RES 56.0 OHM 3W 5% AXIAL

RES 56.0 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393388
Through Hole Resistors 1393388
Welwyn W21-56RJI Resistor

Welwyn W21-56RJI Resistor

Supplier's Site
Through Hole Resistors - 1393281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393281
Through Hole Resistors 1393281
Welwyn W21-56RJI Resistor

Welwyn W21-56RJI Resistor

Supplier's Site
Resistor, 56 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn - 98K3197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn
98K3197
Resistor, 56 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn 98K3197
RESISTOR, 56 OHM, 3W, ±5%; Resistance:56ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes

RESISTOR, 56 OHM, 3W, ±5%; Resistance:56ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1109-3-ND 1393388 98K3197
Product Name Through Hole Resistors Through Hole Resistors Resistor, 56 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers