Vishay Precision Group Resistor Networks, Arrays VSSR2401103GUF

Description
"10k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR24-10K-GB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR24-10K-GB-ND
Resistor Networks, Arrays VSSR24-10K-GB-ND
"10k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor, Bussed Resistor Network 23, 10Kohm, 2%, Dil; Resistance Vishay - 65K3947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 23, 10Kohm, 2%, Dil; Resistance Vishay
65K3947
Resistor, Bussed Resistor Network 23, 10Kohm, 2%, Dil; Resistance Vishay 65K3947
RESISTOR, BUSSED RESISTOR NETWORK 23, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:23Resistor s; Resistor Case / Package:QSOP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 23, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:23Resistors; Resistor Case / Package:QSOP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number VSSR24-10K-GB-ND 65K3947
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network 23, 10Kohm, 2%, Dil; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP QSOP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details