Welwyn Components, Ltd. Through Hole Resistors W23-100RJI

Description
RES 100 OHM 10.5W 5% AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 10.5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1164-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1164-ND
Through Hole Resistors 985-1164-ND
RES 100 OHM 10.5W 5% AXIAL

RES 100 OHM 10.5W 5% AXIAL

Buy Now Datasheet
Res, Wirewound, 100R, 5%, 500V, Axial; Resistance Tt Electronics/welwyn - 62X7277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 5%, 500V, Axial; Resistance Tt Electronics/welwyn
62X7277
Res, Wirewound, 100R, 5%, 500V, Axial; Resistance Tt Electronics/welwyn 62X7277
RES, WIREWOUND, 100R, 5%, 500V, AXIAL; Resistance:100ohm; Product Range:W20 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes

RES, WIREWOUND, 100R, 5%, 500V, AXIAL; Resistance:100ohm; Product Range:W20 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1164-ND 62X7277
Product Name Through Hole Resistors Res, Wirewound, 100R, 5%, 500V, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details