Bourns, Inc. 120 OHM 5W Resistor W5M1200J

Description
RES 120 OHM 5% 5W AXIAL Product overview: W5M1200J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M1200J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 120 OHM 5% 5W AXIAL Product overview: W5M1200J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M1200J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM 5W Resistor - 53-W5M1200J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 5W Resistor
53-W5M1200J
120 OHM 5W Resistor 53-W5M1200J
RES 120 OHM 5% 5W AXIAL Product overview: W5M1200J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M1200J can be used for catalog matching and distributor lookup.

RES 120 OHM 5% 5W AXIAL Product overview: W5M1200J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M1200J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-W5M1200JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M1200JTB-ND
Through Hole Resistors 118-W5M1200JTB-ND
120 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

120 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-W5M1200JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M1200JCT-ND
Through Hole Resistors 118-W5M1200JCT-ND
RES 120 OHM 5% 5W AXIAL

RES 120 OHM 5% 5W AXIAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-W5M1200J 118-W5M1200JTB-ND
Product Name 120 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details