Welwyn Components, Ltd. Through Hole Resistors WA84-22RJI

Description
GENERAL PURPOSE CEMENT COATED WI
Request a Quote Datasheet
Description
GENERAL PURPOSE CEMENT COATED WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-WA84-22RJICT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-WA84-22RJICT-ND
Through Hole Resistors 985-WA84-22RJICT-ND
GENERAL PURPOSE CEMENT COATED WI

GENERAL PURPOSE CEMENT COATED WI

Buy Now Datasheet
Through Hole Resistors - 985-WA84-22RJITB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-WA84-22RJITB-ND
Through Hole Resistors 985-WA84-22RJITB-ND
GENERAL PURPOSE CEMENT COATED WI

GENERAL PURPOSE CEMENT COATED WI

Buy Now Datasheet
Through Hole Wirewound Resistor, Wa80 Series, 22 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K2523 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wa80 Series, 22 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K2523
Through Hole Wirewound Resistor, Wa80 Series, 22 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K2523
Through Hole Wirewound Resistor, WA80 Series, 22 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WA80 Series, 22 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-WA84-22RJICT-ND 98K2523
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Wa80 Series, 22 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers