Bourns, Inc. 82 OHM 7W Resistor W7M82R0J

Description
RES 82 OHM 5% 7W AXIAL Product overview: W7M82R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M82R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 82 OHM 5% 7W AXIAL Product overview: W7M82R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M82R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82 OHM 7W Resistor - 53-W7M82R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82 OHM 7W Resistor
53-W7M82R0J
82 OHM 7W Resistor 53-W7M82R0J
RES 82 OHM 5% 7W AXIAL Product overview: W7M82R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M82R0J can be used for catalog matching and distributor lookup.

RES 82 OHM 5% 7W AXIAL Product overview: W7M82R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M82R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - W7M82R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
W7M82R0J-ND
Through Hole Resistors W7M82R0J-ND
82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor - 87162528 - Radwell International
Willingboro, NJ, United States
Resistor
87162528
Resistor 87162528
RESISTOR, AXIAL, WIREWOUND, 82 OHM, 7W, 5%, 8.5X24.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 82 OHM, 7W, 5%, 8.5X24.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number 53-W7M82R0J W7M82R0J-ND 87162528
Product Name 82 OHM 7W Resistor Through Hole Resistors Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 82 ohms 82 ohms 82 ohms
Power Rating 7 watts 7 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers