Welwyn Components, Ltd. Through Hole Resistors W21-2K2JI

Description
RES 2.2K OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2K OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1119-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1119-3-ND
Through Hole Resistors 985-1119-3-ND
RES 2.2K OHM 3W 5% AXIAL

RES 2.2K OHM 3W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 2.2Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3162 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3162
Wirewound Resistor, 2.2Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3162
WIREWOUND RESISTOR, 2.2KOHM, 2.5W, 5%; Resistance:2.2kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 2.5W, 5%; Resistance:2.2kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1119-3-ND 98K3162
Product Name Through Hole Resistors Wirewound Resistor, 2.2Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers