Welwyn Components, Ltd. Through Hole Resistors W21-1R5JI

Description
RES 1.5 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1098-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1098-3-ND
Through Hole Resistors 985-1098-3-ND
RES 1.5 OHM 3W 5% AXIAL

RES 1.5 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393428
Through Hole Resistors 1393428
Welwyn W21-1R5JI Resistor

Welwyn W21-1R5JI Resistor

Supplier's Site
Through Hole Resistors - 1393250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393250
Through Hole Resistors 1393250
Welwyn W21-1R5JI Resistor

Welwyn W21-1R5JI Resistor

Supplier's Site
Through-Hole 1.5 ohm Resistor - 53-W21-1R5JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1.5 ohm Resistor
53-W21-1R5JI
Through-Hole 1.5 ohm Resistor 53-W21-1R5JI
Wirewound Resistors - Through Hole 3Watt 1.5 ohm 5% Product overview: W21-1R5JI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.5 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W21-1R5JI can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3Watt 1.5 ohm 5% Product overview: W21-1R5JI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.5 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W21-1R5JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 82K6093 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
82K6093
Resistance Tt Electronics/welwyn 82K6093
Resistance:1.5ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Width:- RoHS Compliant: Yes

Resistance:1.5ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 985-1098-3-ND 1393428 53-W21-1R5JI 82K6093
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 1.5 ohm Resistor Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details