Welwyn Components, Ltd. Through Hole Resistors W22-22RJI

Description
Welwyn W22-22RJI Resistor
Request a Quote Datasheet
Description
Welwyn W22-22RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393341
Through Hole Resistors 1393341
Welwyn W22-22RJI Resistor

Welwyn W22-22RJI Resistor

Supplier's Site
Through Hole Resistors - 1393485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393485
Through Hole Resistors 1393485
Welwyn W22-22RJI Resistor

Welwyn W22-22RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1138-2-ND
Through Hole Resistors 985-1138-2-ND
RES 22.0 OHM 7W 5% AXIAL

RES 22.0 OHM 7W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 22 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3248 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3248
Wirewound Resistor, 22 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3248
WIREWOUND RESISTOR, 22 OHM, 6W, 5%; Resistance:22ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 6W, 5%; Resistance:22ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1393341 985-1138-2-ND 98K3248
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 22 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details