Kyocera Corporation Microwave Chip Resistor WBR0202SD1R004FGW

Description
WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.
Request a Quote Datasheet
Description
WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Chip Resistor - WBR0202SD1R004FGW - Richardson RFPD
Downers Grove, IL, United States
Microwave Chip Resistor
WBR0202SD1R004FGW
Microwave Chip Resistor WBR0202SD1R004FGW
WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.

WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 478-WBR0202SD1R004FGW-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
478-WBR0202SD1R004FGW-ND
Chip Resistor - Surface Mount 478-WBR0202SD1R004FGW-ND
WIRE BOND RESISTOR, 0202 SIZE, S

WIRE BOND RESISTOR, 0202 SIZE, S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number WBR0202SD1R004FGW 478-WBR0202SD1R004FGW-ND
Product Name Microwave Chip Resistor Chip Resistor - Surface Mount
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient ? to 150 ±ppm/°C 150 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers