Welwyn Components, Ltd. Through Hole Resistors W22-4R7JI

Description
RES 4.7 OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7 OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1134-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1134-2-ND
Through Hole Resistors 985-1134-2-ND
RES 4.7 OHM 7W 5% AXIAL

RES 4.7 OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1442822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442822
Through Hole Resistors 1442822
Welwyn W22-4R7JI Resistor

Welwyn W22-4R7JI Resistor

Supplier's Site
Through Hole Resistors - 1443030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443030
Through Hole Resistors 1443030
Welwyn W22-4R7JI Resistor

Welwyn W22-4R7JI Resistor

Supplier's Site
Wirewound Resistor, 4.7 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3265 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3265
Wirewound Resistor, 4.7 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3265
WIREWOUND RESISTOR, 4.7 OHM, 6W, 5%; Resistance:4.7ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 6W, 5%; Resistance:4.7ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1134-2-ND 1442822 98K3265
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 4.7 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details