Bourns, Inc. Through Hole Resistors W2M1000J

Description
Bourns W2M1000J Resistor
Request a Quote Datasheet
Description
Bourns W2M1000J Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 9047998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
9047998
Through Hole Resistors 9047998
Bourns W2M1000J Resistor

Bourns W2M1000J Resistor

Supplier's Site
Through Hole Resistors - 9047998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
9047998P
Through Hole Resistors 9047998P
Bourns W2M1000J Resistor

Bourns W2M1000J Resistor

Supplier's Site
Through Hole Resistors - 1670071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1670071
Through Hole Resistors 1670071
Bourns W2M1000J Resistor

Bourns W2M1000J Resistor

Supplier's Site
Through Hole Resistors - W2M1000J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
W2M1000J-ND
Through Hole Resistors W2M1000J-ND
100 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 100R, 5%, Axial; Resistance Bourns - 79Y0119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 100R, 5%, Axial; Resistance Bourns
79Y0119
Resistor, Wirewound, 100R, 5%, Axial; Resistance Bourns 79Y0119
RESISTOR, WIREWOUND, 100R, 5%, AXIAL; Resistance:100ohm; Product Range:W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 100R, 5%, AXIAL; Resistance:100ohm; Product Range:W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 9047998 9047998P W2M1000J-ND 79Y0119
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Wirewound, 100R, 5%, Axial; Resistance Bourns
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details