Bourns, Inc. 100 OHM 5W Resistor W5M1000J

Description
RES 100 OHM 5% 5W AXIAL Product overview: W5M1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M1000J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 5% 5W AXIAL Product overview: W5M1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M1000J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 5W Resistor - 53-W5M1000J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 5W Resistor
53-W5M1000J
100 OHM 5W Resistor 53-W5M1000J
RES 100 OHM 5% 5W AXIAL Product overview: W5M1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M1000J can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 5W AXIAL Product overview: W5M1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M1000J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-W5M1000JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M1000JCT-ND
Through Hole Resistors 118-W5M1000JCT-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-W5M1000JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M1000JTB-ND
Through Hole Resistors 118-W5M1000JTB-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-W5M1000J 118-W5M1000JCT-ND
Product Name 100 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Power Rating 5 watts 5 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details