WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.
WIRE BOND RESISTOR, 0202 SIZE, S
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WBR0202SD3R305FGW | 478-WBR0202SD3R305FGW-ND |
| Product Name | Microwave Chip Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 330000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | ? to 150 ±ppm/°C | 150 ±ppm/°C |
| Power Rating | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor |