Welwyn Components, Ltd. Through Hole Resistors W21-330RJI

Description
RES 330 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 330 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1114-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1114-3-ND
Through Hole Resistors 985-1114-3-ND
RES 330 OHM 3W 5% AXIAL

RES 330 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393419
Through Hole Resistors 1393419
Welwyn W21-330RJI Resistor

Welwyn W21-330RJI Resistor

Supplier's Site
Through Hole Resistors - 1393261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393261
Through Hole Resistors 1393261
Welwyn W21-330RJI Resistor

Welwyn W21-330RJI Resistor

Supplier's Site
Wirewound Resistor, 330 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 74K0795 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
74K0795
Wirewound Resistor, 330 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 74K0795
WIREWOUND RESISTOR, 330 OHM, 2.5W, 5%; Resistance:330ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 2.5W, 5%; Resistance:330ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1114-3-ND 1393419 74K0795
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 330 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details