Welwyn Components, Ltd. Through Hole Resistors W21-10KJI

Description
RES 10K OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 10K OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1123-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1123-3-ND
Through Hole Resistors 985-1123-3-ND
RES 10K OHM 3W 5% AXIAL

RES 10K OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393391
Through Hole Resistors 1393391
Welwyn W21-10KJI Resistor

Welwyn W21-10KJI Resistor

Supplier's Site
Wirewound Resistor, 10Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 63K9164 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
63K9164
Wirewound Resistor, 10Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 63K9164
WIREWOUND RESISTOR, 10KOHM, 2.5W, 5%; Resistance:10kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 2.5W, 5%; Resistance:10kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1123-3-ND 1393391 63K9164
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 10Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details