Welwyn Components, Ltd. Through Hole Resistors W21-10RJI

Description
Welwyn W21-10RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-10RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393407
Through Hole Resistors 1393407
Welwyn W21-10RJI Resistor

Welwyn W21-10RJI Resistor

Supplier's Site
Through Hole Resistors - 1393237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393237
Through Hole Resistors 1393237
Welwyn W21-10RJI Resistor

Welwyn W21-10RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1103-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1103-3-ND
Through Hole Resistors 985-1103-3-ND
RES 10.0 OHM 3W 5% AXIAL

RES 10.0 OHM 3W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 63K4224 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
63K4224
Wirewound Resistor, 10 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 63K4224
WIREWOUND RESISTOR, 10 OHM, 2.5W, 5%; Resistance:10ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 2.5W, 5%; Resistance:10ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1393407 985-1103-3-ND 63K4224
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 10 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details