Vishay Intertechnology, Inc. 100 OHM Resistor VSSR1603101JTF

Description
RES ARRAY 8 RES 100 OHM 16SSOP Product overview: VSSR1603101JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603101JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 100 OHM 16SSOP Product overview: VSSR1603101JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603101JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM Resistor - 50-VSSR1603101JTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-VSSR1603101JTF
100 OHM Resistor 50-VSSR1603101JTF
RES ARRAY 8 RES 100 OHM 16SSOP Product overview: VSSR1603101JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603101JTF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 100 OHM 16SSOP Product overview: VSSR1603101JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603101JTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
981525-VSSR1603101JTF
Resistors - Resistor Networks, Arrays 981525-VSSR1603101JTF
Win Source Part Number: 981525-VSSR1603101JT F Category: Resistors>Resistor Networks, Arrays Series: VSSR Package: Tape & Reel (TR) Height - Seated (Max): 0.069" (1.76mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film

Win Source Part Number: 981525-VSSR1603101JTF
Category: Resistors>Resistor Networks, Arrays
Series: VSSR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.069" (1.76mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Resistor Networks, Arrays - VSSR1603101JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1603101JTF-ND
Resistor Networks, Arrays VSSR1603101JTF-ND
"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"100 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 100 OHM 16P 8RES QSOP - VSSR1603101JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100 OHM 16P 8RES QSOP
VSSR1603101JTF
RES NET 100 OHM 16P 8RES QSOP VSSR1603101JTF
RES NET 100ohm 16P 8RES QSOP

RES NET 100ohm 16P 8RES QSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 50-VSSR1603101JTF 981525-VSSR1603101JTF VSSR1603101JTF-ND VSSR1603101JTF
Product Name 100 OHM Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays RES NET 100 OHM 16P 8RES QSOP
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Chip Array Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers