Welwyn Components, Ltd. Through Hole Resistors W22-3R3JI

Description
Welwyn W22-3R3JI Resistor
Request a Quote Datasheet
Description
Welwyn W22-3R3JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442959
Through Hole Resistors 1442959
Welwyn W22-3R3JI Resistor

Welwyn W22-3R3JI Resistor

Supplier's Site
Through Hole Resistors - 1442817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442817
Through Hole Resistors 1442817
Welwyn W22-3R3JI Resistor

Welwyn W22-3R3JI Resistor

Supplier's Site
Through Hole Resistors - 985-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1133-2-ND
Through Hole Resistors 985-1133-2-ND
RES 3.3 OHM 7W 5% AXIAL

RES 3.3 OHM 7W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 3.3 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3256 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3256
Wirewound Resistor, 3.3 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3256
WIREWOUND RESISTOR, 3.3 OHM, 6W, 5%; Resistance:3.3ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3 OHM, 6W, 5%; Resistance:3.3ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1442959 985-1133-2-ND 98K3256
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 3.3 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details