RES 5.60K OHM 0.1% 1/16W 0402
RES 5.60K OHM 0.1% 1/16W 0402
RES 5.60K OHM 0.1% 1/16W 0402
Surface Mount Chip Resistor, WF04U Series, 5.6 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1292-WF04U5601BTLTR-ND | 58Y6936 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wf04U Series, 5.6 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 |
| Tolerance | 0.1000 +/- % |