RES ARRAY 12 RES 33 OHM 24SSOP Product overview: VSSR2403330JUF from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2403330JUF can be used for catalog matching and distributor lookup.
RES NET 33ohm 24P 12RES QSOP
"33 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Win Source Part Number: 986674-VSSR2403330JU
Category: Resistors>Resistor Networks, Arrays
Series: VSSR
Package: Tube
Height - Seated (Max): 0.069" (1.76mm)
Standard Package: 55
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 12
Number of Pins: 24
Power Per Element: 100mW
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.341" L x 0.154" W (8.66mm x 3.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film
Other Names: VSSR24-33-JI
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-VSSR2403330JUF | VSSR2403330JUF | VSSR24-33-JI-ND | 986674-VSSR2403330JUF |
| Product Name | 33 OHM Resistor | RES NET 33 OHM 24P 12RES QSOP | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays |
| Mounting / Packaging | 24-SSOP (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP | Surface Mount Technology (SMT / SMD) | |
| Operating DC Voltage | 50 volts | |||
| Operating AC Voltage | 50 volts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS |