39 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
RES 39 OHM 5% 7W AXIAL Product overview: W7M39R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M39R0J can be used for catalog matching and distributor lookup.
RESISTOR, WIREWOUND, 39R, 5%, AXIAL; Resistance:39ohm; Product Range:W Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, AXIAL, CEMENT WIREWOUND, 39 OHM, 5%, 7W, 8.5X24.5 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-W7M39R0J-ND | 53-W7M39R0J | 13AC5923 | 87162518 |
| Product Name | Through Hole Resistors | 39 OHM 7W Resistor | Resistor, Wirewound, 39R, 5%, Axial; Resistance Bourns | Resistor |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial | Axial Leaded | |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | 39 ohms |