Vishay Intertechnology, Inc. SMD 1.4 W DIP Resistor VSSR2401102JTF

Description
RESISTOR, NETWORK, FILM, BUSSED, 1.4 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR2401102JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2401102JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, NETWORK, FILM, BUSSED, 1.4 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR2401102JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2401102JTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4 W DIP Resistor - 50-VSSR2401102JTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4 W DIP Resistor
50-VSSR2401102JTF
SMD 1.4 W DIP Resistor 50-VSSR2401102JTF
RESISTOR, NETWORK, FILM, BUSSED, 1.4 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR2401102JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2401102JTF can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, BUSSED, 1.4 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR2401102JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2401102JTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES NET 1.0K OHM 24P 23RES QSOP - VSSR2401102JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.0K OHM 24P 23RES QSOP
VSSR2401102JTF
RES NET 1.0K OHM 24P 23RES QSOP VSSR2401102JTF
RES NET 1.0Kohm 24P 23RES QSOP

RES NET 1.0Kohm 24P 23RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR2401102JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2401102JTF-ND
Resistor Networks, Arrays VSSR2401102JTF-ND
"1k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-VSSR2401102JTF VSSR2401102JTF VSSR2401102JTF-ND
Product Name SMD 1.4 W DIP Resistor RES NET 1.0K OHM 24P 23RES QSOP Resistor Networks, Arrays
Technology / Construction THIN FILM
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers