Welwyn Components, Ltd. Through Hole Resistors W21-33RJI

Description
RES 33.0 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 33.0 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1107-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1107-3-ND
Through Hole Resistors 985-1107-3-ND
RES 33.0 OHM 3W 5% AXIAL

RES 33.0 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393421
Through Hole Resistors 1393421
Welwyn W21-33RJI Resistor

Welwyn W21-33RJI Resistor

Supplier's Site
Through Hole Resistors - 1393262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393262
Through Hole Resistors 1393262
Welwyn W21-33RJI Resistor

Welwyn W21-33RJI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7158 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7158
Resistance Tt Electronics/welwyn 62X7158
Resistance:33ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes

Resistance:33ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1107-3-ND 1393421 62X7158
Product Name Through Hole Resistors Through Hole Resistors Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details