Vishay Intertechnology, Inc. Resistor Networks, Arrays VTF1001SUF

Description
2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
Request a Quote Datasheet
Description
2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VTF1001SUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VTF1001SUF-ND
Resistor Networks, Arrays 764-VTF1001SUF-ND
2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP

2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-VTF1001SUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers