Welwyn Components, Ltd. Through Hole Resistors W21-150RJI

Description
RES 150 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 150 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1112-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1112-3-ND
Through Hole Resistors 985-1112-3-ND
RES 150 OHM 3W 5% AXIAL

RES 150 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393240
Through Hole Resistors 1393240
Welwyn W21-150RJI Resistor

Welwyn W21-150RJI Resistor

Supplier's Site
Wirewound Resistor, 150 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 78K7408 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
78K7408
Wirewound Resistor, 150 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 78K7408
WIREWOUND RESISTOR, 150 OHM, 2.5W, 5%; Resistance:150ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 2.5W, 5%; Resistance:150ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1112-3-ND 1393240 78K7408
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 150 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details