Welwyn Components, Ltd. Through Hole Resistors W21-220RJI

Description
RES 220 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 220 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1113-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1113-3-ND
Through Hole Resistors 985-1113-3-ND
RES 220 OHM 3W 5% AXIAL

RES 220 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393433
Through Hole Resistors 1393433
Welwyn W21-220RJI Resistor

Welwyn W21-220RJI Resistor

Supplier's Site
Through Hole Resistors - 1393251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393251
Through Hole Resistors 1393251
Welwyn W21-220RJI Resistor

Welwyn W21-220RJI Resistor

Supplier's Site
Wirewound Resistor, 220 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3169 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3169
Wirewound Resistor, 220 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3169
WIREWOUND RESISTOR, 220 OHM, 2.5W, 5%; Resistance:220ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 2.5W, 5%; Resistance:220ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1113-3-ND 1393433 98K3169
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 220 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details